The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part features a 24 VDC coil with 0.6 W power consumption, Class F insulation, AgCdO+Au gold-plated contacts, a dust cover enclosure, and meets UL 508 and UL 873 spacing with pin 6 omitted. It has a 30 A switching rating at 250 VAC, a maximum switching power of 7,500 VA, and operates from -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has a mechanical life of 1 × 10⁷ operations. Weight is 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |