The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. The part features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. It has a 0.6 W coil power rating, operates at 24 VDC coil voltage, and supports a contact form of 1B (SPDT-NC). The relay offers a maximum switching current of 30 A, a maximum switching voltage of 300 VAC, and an operating temperature range from -40°C to 125°C with Class F insulation. Solderability meets 260°C for 5 seconds, and mechanical life is rated for 1 × 10⁷ operations. The device weighs 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |