The 56.OA11.1131 is a safety relay with force-guided contacts designed for safety circuits in industrial machinery, compliant with IEC/EN 61810 and DIN EN 50205 standards. It features 3 normally open and 1 normally closed contact, operates on a 110 VDC coil voltage with a range of 77.0 to 154.0 VDC, and has a coil resistance of 20150 Ω. The relay is designed for PCB mounting with specified solder-side footprints. Contact material options include AgNi10 with a 0.2 µm gold plating. The product meets IEC 60204, EN 60204, and EN ISO 13849 requirements for safety-related control systems.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA11.1131 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |