The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT contact configuration, AgSnO2In2O3 contact material, and is available in a sealed or open frame enclosure. It is rated for 30 A at 250 VAC, with a maximum switching power of 7,500 VA and a mechanical life of 1 × 10^7 operations. It complies with UL 508 and UL 873 spacing standards when configured with pin 6 omitted, and meets RoHS V2 and REACH V3 requirements. The relay operates from -40°C to 125°C with Class F insulation, and has a coil power consumption of 0.9 W at 12 VDC. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12T-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |