The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features a sealed epoxy enclosure, RoHS compliance, and Class F insulation. Maximum switching voltage is 300 VAC and 110 VDC, with a 30 A current rating and 900 W resistive switching power. The mechanical life is 10^7 operations, and the electrical life is 5 × 10^4 operations. The coil operates at 12 VDC with 0.6 W power consumption. Contacts are AgCdO with gold plating. Operating temperature is -40°C to 125°C. Pin 6 is omitted to meet UL 508 and UL 873 spacing. Weight is 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |