The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations. This part features a 0.6 W coil, gold plated AgCdO+Au contacts, and is rated for 30 A at 250 VAC resistive load with 2 HP motor switching capability. It operates from -40°C to 100°C with Class B insulation, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay has an operate time of less than 15 ms, release time under 10 ms, and insulation resistance of 1,000 MΩ min at 500 VDC. Terminal strength is 10 N, and the device weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |