Picker Components General Purpose Relays PTRH-1B-110ST-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT configurations. The PTRH-1B-110ST-X-0.6G is a 1 Form B variant with a 110 VDC coil, 0.6 W power consumption, Class F insulation, AgSnO₂In₂O₃ contacts, and AgCdO+Au gold plating. It is epoxy-sealed, RoHS compliant, and meets UL 873 spacing with pin 6 omitted. Maximum switching voltage is 300 VAC and 110 VDC; switching current is 30 A, with switching power up to 7,500 VA. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Operating temperature range is -40°C to 125°C. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations at rated load. The sealed version weighs 30 grams. Terminal strength is 10 N, and solderability is 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT configurations. The PTRH-1B-110ST-X-0.6G is a 1 Form B variant with a 110 VDC coil, 0.6 W power consumption, Class F insulation, AgSnO₂In₂O₃ contacts, and AgCdO+Au gold plating. It is epoxy-sealed, RoHS compliant, and meets UL 873 spacing with pin 6 omitted. Maximum switching voltage is 300 VAC and 110 VDC; switching current is 30 A, with switching power up to 7,500 VA. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Operating temperature range is -40°C to 125°C. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations at rated load. The sealed version weighs 30 grams. Terminal strength is 10 N, and solderability is 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110ST-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110ST-X-0.6G
General Purpose Relays 2500-PTRH-1B-110ST-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110ST-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers