The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form B (SPDT-NC) contact configuration. It is epoxy sealed and immersion cleanable, with RoHS compliance and Class F insulation. The part has a 0.6 W coil power rating, a 110 VDC coil voltage, and meets UL 508 and UL 873 spacing requirements with Pin 6 omitted. It operates over a temperature range of -40°C to 125°C, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. The terminal material is AgSnO2In2O3, and the weight is 30 grams in open frame configuration. The relay has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110SFT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |