Picker Components General Purpose Relays PTRH-1B-110S-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration, epoxy-sealed and immersion-cleanable construction, and RoHS compliance. It supports 250 VAC switching with a 2 HP motor rating and meets UL 508 and UL 873 spacing standards when Pin 6 is omitted. The relay operates with a 110 VDC coil, consuming 0.9 W, and has an operating temperature range of -40°C to 100°C for Class B insulation or up to 125°C for Class F. Solderability complies with 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The part includes gold-plated contacts (AgCdO+Au), with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ cycles under resistive load.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration, epoxy-sealed and immersion-cleanable construction, and RoHS compliance. It supports 250 VAC switching with a 2 HP motor rating and meets UL 508 and UL 873 spacing standards when Pin 6 is omitted. The relay operates with a 110 VDC coil, consuming 0.9 W, and has an operating temperature range of -40°C to 100°C for Class B insulation or up to 125°C for Class F. Solderability complies with 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The part includes gold-plated contacts (AgCdO+Au), with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ cycles under resistive load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110S-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110S-1-X-G
General Purpose Relays 2500-PTRH-1B-110S-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110S-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.28 - Modular step relay 16A - 202890484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA11.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details