The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features AgCdO or AgSnO2In2O3 contact materials, with optional Gold plating, and meets UL 508 and UL 873 spacing standards with Pin 6 omitted. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It supports coil voltages up to 110 VDC with a 0.9 W standard coil power, and operates from -40°C to 125°C. Dielectric strength is 2,500 VAC between coil and contacts, with a 5 × 10´ electrical life cycles. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110FT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |