The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin or 5-pin variant with UL 508 or UL 873 spacing, epoxy sealing, and RoHS compliance. The PTRH-1B-110F-X-G variant includes Class F insulation, AgCdO+Au gold-plated contacts, and a 110 VDC coil with 0.9 W power consumption. Operate time is less than 15 ms, release time less than 10 ms, and it operates from -40°C to 125°C. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Weight is 30 grams in open frame.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |