The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and a dust cover enclosure. The relay has a coil voltage of 110 VDC, consumes 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is rated for 30 A at 250 VAC resistive load, 2 HP at 250 VAC, and supports switching up to 300 VAC and 110 VDC. Insulation class is B, with an operating temperature range of -40°C to 100°C. The device is epoxy sealed, immersion cleanable, RoHS compliant, and has a weight of 30 grams in open frame packaging. Gold plated contacts are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |