The 56.OA12.1233 is a safety relay with force-guided contacts, designed for safety circuits in machinery and equipment. It features a 3 NO/3 NC contact configuration, operates on a 12 VDC coil with a resistance of 180 Ω, and meets IEC/EN 61810 and DIN EN 50205 standards. The relay is designed for PCB mounting with solder-side footprints, and its contacts are plated with AgNi10 and a 0.2 µm gold layer for reliable switching. Dimensions are provided in millimeters but not fully specified here.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.1233 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |