The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT contact configuration and AgCdO or AgSnO2In2O3 contact materials. It has a 6-pin layout with pin 6 omitted for compliance with UL 508 and UL 873 spacing standards. The unit is epoxy sealed, immersion cleanable, and RoHS compliant with Class F insulation, operating from -40°C to 125°C. It supports coil voltages up to 110 VDC with a 0.9 W standard power draw, 11 VDC minimum release, and 82.5 VDC must operate voltage. Dimensions and terminal strength are standardized across variants, with a 30 gram weight and PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |