The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. This variant features a 1 Form B (SPST-NC) contact configuration, a dust cover enclosure, Class B insulation, and UL 508 and UL 873 spacing with pin 6 omitted. It has a 110 VDC coil with a power consumption of 0.9 W, a must operate voltage of 82.5 VDC, and a must release voltage of 11 VDC. The relay operates from -40°C to 100°C, meets RoHS compliance, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Weight is 27 grams for the open frame version and 30 grams for the sealed version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |