The PTRH series is a 30-ampere power PCB relay with a T90 footprint, designed for general-purpose switching applications. It offers contact configurations of SPST-NO, SPDT-NC, or SPDT, with AgSnO2In2O3 contacts and a 0.9-watt coil for the 9VDC variant. The relay is epoxy sealed, immersion cleanable, and RoHS compliant, with a 6-pin design omitting pin 6 to meet UL 508 and UL 873 spacing requirements. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a 2 HP motor rating at 250 VAC. The operating temperature range is -40°C to 100°C for Class B insulation, with an insulation resistance of at least 1,000 MΩ at 500 VDC. The device weighs 30 grams and features a solderability rating of 260°C for 5 seconds. Gold-plated contacts are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |