The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing for immersion cleanability, and RoHS compliance. The part has a 9 VDC coil with 0.9 W power consumption, SPST-NO (1 Form A) contact form, AgSnO₂In₂O₃ contacts with gold plating, an operating temperature range of -40°C to 100°C for Class B insulation, and a maximum switching capacity of 30 A at 250 VAC and 900 W. Terminal strength is 10 N, solderability meets 260°C for 5 seconds, and the device weighs 30 grams in an open frame. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |