The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, supporting SPST-NO, SPDT-NC, or SPDT contact configurations. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. Coil voltages range from 3 to 110 VDC, with a standard 0.9 W power draw. For the 9 VDC variant, must operate voltage is 6.75 VDC and must release voltage is 0.9 VDC. Enclosures are open frame or sealed, with Class B or F insulation. The relay meets UL 508 and UL 873 spacing with pin 6 omitted. Operating temperature is -40°C to 100°C (Class B) or -40°C to 125°C (Class F). Mechanical life is 10^7 operations, electrical life is 5 × 10^4 at resistive loads. Weight is 27-30 grams. Terminal strength is 10 N. Solderability conforms to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |