The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 VDC resistive loads, and compliant with UL 508 and UL 873 spacing requirements. It features AgSnO2In2O3 contacts, Class F insulation, and an IP67 epoxy-sealed version. The T4 and T5 variants are panel-mounted with mounting tabs and quick-connect pins. This part, PTRH-1A-9SFT-T4-X, has a 9 VDC coil, 0.9 W power consumption, and operates from -55°C to 100°C. It meets RoHS and EU REACH V3 standards. Terminal strength is 10 N, and insulation resistance is 1,000 MΩ min at 500 VDC. The relay is rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |