Picker Components General Purpose Relays PTRH-1A-9SFT-T4-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in panel mount configurations with quick connect pins, including the T4 variant which features mounting tabs. The part operates at 9 VDC with a coil power consumption of 0.6 W, meets UL 508 and UL 873 spacing requirements, and has an insulation class F rating. Contact material is AgSnO₂In₂O₃ with gold plating, and the relay is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with an operating temperature range of -55°C to 125°C for class F. The relay has an initial contact resistance of 50 mΩ max and a mechanical life of 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in panel mount configurations with quick connect pins, including the T4 variant which features mounting tabs. The part operates at 9 VDC with a coil power consumption of 0.6 W, meets UL 508 and UL 873 spacing requirements, and has an insulation class F rating. Contact material is AgSnO₂In₂O₃ with gold plating, and the relay is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with an operating temperature range of -55°C to 125°C for class F. The relay has an initial contact resistance of 50 mΩ max and a mechanical life of 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-9SFT-T4-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9SFT-T4-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 38.01 - Relay Interface Module - 380170124050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Safety Relays - 56.O 69.0511 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details