The 56.OA12.0642S is a safety relay with 4 normally open and 2 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates on a 6 V DC coil voltage with a range of 4.2 to 8.4 V DC and has a coil resistance of 56 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in applications requiring compliance with IEC 60204, EN ISO 13849, and EN 115/06.95. The contact material is AgNi10 with a 5 µm gold plating, and the unit is designed for PCB mounting with dimensions listed in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612, 6V, 4NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.0642S | 56.OA12.0642S | 56.OA12.0642S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |