The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 30 A switching at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The part has AgSnO2In2O3 contacts with gold plating, operates with a 9 VDC coil consuming 0.9 W, and includes Class F insulation and IP67 epoxy sealing. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and operates from -55°C to 125°C. Mounting is via PCB pins and quick-connect terminals. The relay has an operate time under 15 ms and a release time under 10 ms. Its dimensions and pinout follow the T2 variant configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T2-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |