The safety relay OA/OW 5669 with part number 56.O 69.2000 is a 2 NO/2 NC variant with a 20V DC coil, operating within a range of 16.0 to 32.0V, and has a coil resistance of 580 Ω. It features force-guided contacts compliant with DIN EN 50205 and IEC/EN 61810, suitable for safety applications per IEC 60204, EN 60204, and EN ISO 13849. The relay is designed for PCB mounting with soldered terminations and has dimensions specified in millimeters. Contact material is AgSnO + 0.2µm Au.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.2000 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 8.00 amps |