The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with mounting tabs. The PTRH-1A-9SF-T4-X67A variant features a 9 VDC coil, Class F insulation, AgCdO contacts, and an IP67 epoxy-sealed enclosure. It operates at up to 30 A at 240 VAC with a maximum switching power of 7,500 VA and a coil power consumption of 0.9 W. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 125°C for Class F, and complies with RoHS. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-T4-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |