The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part features a 9VDC coil consuming 0.9 W, Class F insulation, AgCdO contacts, and an IP67 epoxy-sealed enclosure. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and current of 30 A, with an operating temperature range of -55°C to 125°C for Class F. The relay complies with RoHS standards and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-T4-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |