The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) configurations. The PTRH-1A-9SF-T2-X variant uses PCB pins, has a 9 VDC coil consuming 0.9 W, Class F insulation, and AgCdO contacts. It is rated for 30 A at 240 VAC and 30 VDC, with maximum switching voltage of 300 VAC and 110 VDC. It meets UL 508 and UL 873 spacing, is RoHS compliant, and operates from -55°C to 100°C. Operate time is under 15 ms, release time under 10 ms, with insulation resistance exceeding 1,000 MΩ at 500 VDC. It is process sealed and weighs approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |