The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in OT4 format with quick-connect pins and mounting tabs for panel mounting. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface) and complies with UL Class F insulation. Operate time is less than 15 ms, release time less than 10 ms, and contact resistance is 50 mΩ max. The 9 VDC coil consumes 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. It operates from -55°C to 125°C. The product is RoHS compliant, weighs 13.5 grams, and uses AgCdO contacts with optional gold plating.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-OT4-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |