The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO₂In₂O₃ contacts and Class B or F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C (Class B) or 125°C (Class F). Coil power is 0.9 W for the 9 VDC variant, with must operate voltage at 6.75 VDC and must release voltage at 0.9 VDC. The part is available in open frame or sealed enclosures with PCB pin termination and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9FT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |