The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP. It offers contact forms 1A and 1C in PCB and panel mounting variants. The 9 VDC coil consumes 0.9 W, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. Contacts are AgSnO, with 50 mΩ maximum resistance and Class B insulation. Operate time is under 15 ms, release time under 10 ms. Operating temperature ranges from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing of 3.18 mm air and 6.36 mm surface, and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |