The part is a safety relay with force-guided contacts, available in a 4 NO/2 NC contact configuration, rated for 110V DC coil operation, and designed for PCB mounting. It complies with DIN EN 50205 and IEC/EN 61810 standards for safety applications, and meets requirements of IEC 60204, EN 60204, and EN ISO 13849. The relay measures 5.2 mm in width and 2.5 mm in height, with a footprint consistent with other S-type variants in the OA 5622 series.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5622,110VDC,4NO/2N
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA22.1142C | 56.OA22.1142C | 56.OA22.1142C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |