The PTRH series is a 30 AMP power PCB relay for general purpose applications, featuring a T90 footprint and 1 Form A (SPST-NO) contact configuration. It is available with a 9 VDC coil, 0.6 W power consumption, Class F insulation, and AgCdO+Au gold-plated contacts. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It supports switching up to 30 A at 250 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W resistive and 7,500 VA inductive. Operating temperature ranges from -40°C to 125°C for Class F, and mechanical life exceeds 10⁷ operations. The part weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |