The 56.OA03.1262C is an 8-pole, 10-amp safety relay module with force-guided contacts, designed for DIN rail mounting and used in safety applications such as emergency stop modules and safety light curtains. It features screw-cage clamp connections, an LED coil voltage indicator, reverse DC polarity protection, and surge suppression for DC coils. The contact material is AgSnO with a 0.2µm gold plating, and it supports contact ratings of 10A at 250VDC or 400VAC. The module has a length of 103.6 mm (4.08 in) and meets EN50205, UL/94/V0, VDE 0106 Protection Class II, and VDE 0110/group C 250VAC insulation standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 6NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1262C | 56.OA03.1262C | 56.OA03.1262C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |