The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It supports 250 VAC switching and 2 HP motor loads, with contact material options including AgCdO and AgSnO. The OT2 variant features PCB and quick-connect pins with a dust cover, operating from -55°C to 100°C (Class B) or up to 125°C (Class F). This specific part, PTRH-1A-9CF-OT2-XA0.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CF-OT2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |