The 56.OA22.2442C is a safety relay with force-guided contacts, designed for use in safety circuits requiring compliance with IEC 60204, EN 60204, and EN ISO 13849 standards. It features a 4 NO/2 NC contact configuration and operates at a rated coil voltage of 24 VDC, with a voltage range of 18.0 to 33.6 VDC and a coil resistance of 600 Ω. The relay is designed for PCB mounting, with dimensions of 5.2 mm × 2.5 mm for the footprint, as specified for the 4 NO/2 NC variant. It meets DIN EN 50205 and IEC/EN 61810 requirements for safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5622, 24VDC,4NO/2NC Contacts
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA22.2442C | 56.OA22.2442C | 56.OA22.2442C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |