The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and is available with a 0.6 W coil power rating. The relay has a 9 VDC coil voltage, dust cover enclosure, Class B insulation, and is RoHS compliant. It meets UL 508 and UL 873 standards with pin 6 omitted, supports up to 250 VAC switching, and operates within a temperature range of -40°C to 100°C. The package is an open-frame PCB mount with a weight of 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |