The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin or 5-pin configuration, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. The PTRH-1A-5ST-X-G variant has a 5 VDC coil, Class B insulation, silver tin oxide indium oxide contacts with gold plating, and operates at 0.9 W standard power consumption. Its operate time is less than 15 ms, release time less than 10 ms, and it supports a temperature range of -40°C to 100°C for Class B or up to 125°C for Class F. The package is open frame, weighs 30 grams, and terminates via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |