The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. This part operates at 5 VDC with a coil power of 0.9 W, features Form A (SPST-NO) contacts rated for 30 A at 240 VAC and 30 VDC, and uses AgSnO2In2O3 contact material. It has Class F insulation, an operating temperature range of -55°C to 125°C, and is IP67 epoxy sealed. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching power of 900 W and 7,500 VA, and is RoHS compliant. Dimensions and terminal specifications are consistent with the T4/T5 mounting type.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |