The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) configuration with PCB and QC pins. It is rated for 30 A at 250 VAC resistive load and 1 HP at 120 VAC inductive load, with a maximum switching voltage of 300 VAC and current of 30 A. The part has AgSnO2In2O3 contacts with gold plating, a 0.6 W coil, and Class F insulation. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. The termination style includes both PCB pins and quick-connect lugs, and the enclosure is sealed. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |