The PTRH series is a 30 amp power PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations, and a 250 VAC general purpose UL rating. The relay features an epoxy-sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. It supports a 0.6 W coil power option, operates from -40°C to 125°C with Class F insulation, and has a maximum switching current of 30 A and switching power of 900 W DC or 7,500 VA AC. The part has a 5-pin configuration with UL 508 and UL 873 spacing (pin 6 omitted), and includes AgCdO+Au gold-plated contacts. Dimensions and terminal strength are specified for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |