The 56.OA03.1144 is a safety relay with 2 NO/6 NC contacts, designed for safety circuits requiring force-guided contacts to meet IEC/EN 61810 and EN ISO 13849 standards. It operates at 110 VDC with a coil resistance of 9500 Ω and is rated for PCB mounting. The relay has a voltage range of 77.0 to 176.0 VDC and is compliant with DIN EN 50205, IEC 60204, and EN 60204. The contact material is AgNi10 with a 0.2 µm gold plating, and the footprint dimensions are specified in millimeters for solder-side mounting. This part is part of the OA 5603 series, which includes variants with configurations up to 7 NO/1 NC. The relay is force-guided, ensuring a minimum 0.5 mm air gap between contacts under all operating conditions, including failure scenarios.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.1144 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |