The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It is available in multiple contact forms (1A, 1B, 1C) and mounting styles, including T2 and T3 with PCB and QC pins. The part PTRH-1A-5SF-T2-X67 specifies a 5 VDC coil, Class F insulation, sealed enclosure, AgCdO contacts, and RoHS compliance. It operates from -55°C to 100°C, has a coil power of 0.9 W, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. The relay features IP67 epoxy sealing and meets UL and CUL standards with rating E93379.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T2-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |