The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel or PCB mounting configurations. This part features 1-form A contacts with AgCdO+Au gold-plated contacts, a 5VDC coil operating at 0.9 W, Class F insulation, and an IP67 epoxy-sealed enclosure. It meets UL 508 and UL 873 spacing requirements with a maximum switching voltage of 300 VAC and 110 VDC, and a switching current of 30 A. The relay operates from -55°C to 125°C with a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations under resistive load. Termination includes both PCB pins and quick-connect terminals with 0.8 mm coil and 0.8 mm x 1.5 mm power pins. The package is rated RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |