Picker Components General Purpose Relays PTRH-1A-5S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-1A-5S-X is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It has a SPST-NO contact configuration, AgCdO contacts, and an epoxy-sealed enclosure with Class B insulation. The coil operates at 5 VDC with a power consumption of 0.9 W. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS V2 and REACH V3, and has a maximum switching voltage of 300 VAC and 110 VDC. The maximum switching current is 30 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The operating temperature range is -40°C to 100°C.

Datasheet Summary
Powered by GS/AI

The PTRH-1A-5S-X is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It has a SPST-NO contact configuration, AgCdO contacts, and an epoxy-sealed enclosure with Class B insulation. The coil operates at 5 VDC with a power consumption of 0.9 W. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS V2 and REACH V3, and has a maximum switching voltage of 300 VAC and 110 VDC. The maximum switching current is 30 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The operating temperature range is -40°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-5S-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-5S-X
General Purpose Relays 2500-PTRH-1A-5S-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-5S-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA12.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers