The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB and quick-connect pins or panel mounting tabs. It is rated for 250 VAC, 2 HP motor load, and 900 W resistive switching power. Operate time is less than 15 ms, release time less than 10 ms. It meets UL 508 and UL 873 spacing requirements, with 1,000 MΩ insulation resistance at 500 VDC, and is RoHS compliant. Operating temperature ranges from -55°C to 100°C (Class B) or -55°C to 125°C (Class F). The PTRH-1A-5CT-OT2-XA variant has a 5 VDC coil, 0.9 W power consumption, 3.75 VDC must-operate voltage, 0.5 VDC must-release voltage, AgSnO contacts, dust cover, Class B insulation, and alternate PCB/QC pinout.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CT-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |