The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, available in 1 Form A or 1 Form C contact configurations. This part features a 0.6 W coil, AgSnO contact material, Class B insulation, and a dust cover enclosure with PCB and quick-connect pins. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. Maximum switching voltage is 300 VAC and 110 VDC, with a contact resistance of 50 mΩ max. Operate time is less than 15 ms and release time less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CT-OT2-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |