The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPST-NC, or SPDT contact forms. This part features a 5 VDC coil with 0.6 W power consumption, AgSnO₂In₂O₃ contacts with gold plating, a dust cover, and Class F insulation. It omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA, with a mechanical life of 10⁷ operations and electrical life of 5 × 10⁴ operations. Weight is 27 g for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CFT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |