The A6A-10RW is a sealed rotary DIP switch with 10 positions, offering BCD decimal output and a wheel-type actuator designed for PCB mounting. It features an IP64-rated sealed structure for dust and flux resistance, with a contact rating of 0.1 A at 28 VDC and minimum switching current of 1 mA at 5 VDC. Operating temperature ranges from -10 to +70°C at 60% RH max, with insulation resistance ≥10 MΩ and contact resistance ≤200 mΩ. Switching durability is rated at 2,000 steps minimum. The unit measures 7.62 mm x 7.62 mm for PCB terminal spacing, with a total height of 7.3 mm and a 9.5 mm diameter wheel. Weight is approximately 1.0 g. It is RoHS compliant and supports wave soldering. This model is a variant of the A6A series with a wheel-type actuator matching the BCD decimal code format.
Thumbwheel Switch,BCD,ON-ON,Num
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C0437 |
| Product Name | Thumbwheel Switch,bcd,on-On,number Of Positions Omron Electronic Components |