The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. Available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, it uses AgCdO or AgSnO contacts and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The OT2 variant features PCB and QC pins with a dust cover, operates at 5 VDC with a 0.9 W coil, and has an operate time under 15 ms and release time under 10 ms. Insulation is Class F, with an operating temperature range of -55°C to 125°C. The relay meets RoHS compliance and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |