The 56.OA12.6033 is a safety relay with 3 normally open and 3 normally closed force-guided contacts, rated for 60 VDC coil operation, designed for safety circuits compliant with IEC/EN 61810, IEC 60204, and EN ISO 13849. It features silver nickel contacts with a 0.2 µm gold plating and is supplied in a PCB-mount package with dimensions specified in millimeters on the solder side. The relay meets requirements for machinery safety standards as defined by the European Machinery Directive 2006/42/EC and is certified under DIN EN 50205.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.6033 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |