The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part features a 48 VDC coil with 0.9 W power consumption, Class F insulation, and an IP67 epoxy-sealed enclosure. It uses AgSnO₂In₂O₃ contact material and meets UL 508 and UL 873 spacing requirements. The termination style combines PCB pins and quick-connect lugs. Operating temperature ranges from -55°C to 125°C for Class F, with must operate and release voltages of 36 VDC and 4.8 VDC, respectively.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-T2-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |